Fairview Microwave Inc. RF Antennas FM51YA1001

Description
TYPE N JACK 2.4 GHZ 9 DBI YAGI A
Request a Quote Datasheet
Description
TYPE N JACK 2.4 GHZ 9 DBI YAGI A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1001-ND - DigiKey
Thief River Falls, MN, United States
TYPE N JACK 2.4 GHZ 9 DBI YAGI A

TYPE N JACK 2.4 GHZ 9 DBI YAGI A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1001-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 9 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 2237717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details