Fairview Microwave Inc. RF Antennas FM51TM1000

Description
ANTENNA TNC JACK 1.574 MHZ-1.61
Request a Quote Datasheet
Description
ANTENNA TNC JACK 1.574 MHZ-1.61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51TM1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC JACK 1.574 MHZ-1.61

ANTENNA TNC JACK 1.574 MHZ-1.61

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51TM1000-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1592.0 MHz
Gain 32 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-LT6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers