ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51RD1021-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n/x, Bluetooth, IoT, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 2 dB |
| VSWR | 2 :1 |
Vertical