ANTENNA SMA PLUG 900 MHZ-930 MHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51RD1012-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; ISM |
| Primary Frequency Range | 915.0 MHz |
| Gain | 5 dB |
| VSWR | 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)