ANTENNA SMA PLUG 860 MHZ-960 MHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51RD1009-ND |
| Product Name | RF Antennas |
| Applications | IoT, ISM, LoRa, M2M |
| Primary Frequency Range | 910.0 MHz |
| Gain | 3 dB |
| VSWR | 1.5 :1 |
Linear, Vertical