ANTENNA TYPE N PLUG 2.4 MHZ-2.5
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1051-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 12 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°