Fairview Microwave Inc. RF Antennas FM51OM1027

Description
ANTENNA TYPE N JACK 615 MHZ-2.7
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 615 MHZ-2.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1027-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 615 MHZ-2.7

ANTENNA TYPE N JACK 615 MHZ-2.7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1027-ND
Product Name RF Antennas
Applications 4G, 5G, Bluetooth, Zigbee™
Primary Frequency Range 1657.0 MHz
Gain 3.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers