ANTENNA TYPE N JACK 824 MHZ-928
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1021-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; IoT, M2M, WLAN |
| Primary Frequency Range | 876.0 MHz |
| Gain | 8.5 dB |
| VSWR | 1.5 to 1.7 :1 |
Vertical