Fairview Microwave Inc. RF Antennas FM51OM1011

Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1011-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 2.4 MHZ-5.8

ANTENNA TYPE N JACK 2.4 MHZ-5.8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1011-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/ac, Wi-Fi, WiMax™
Primary Frequency Range 4100.0 MHz
Gain 11 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GSM 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers