ANTENNA TYPE N JACK 2.4 MHZ-5.85
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1005-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/ac, ISM, Wi-Fi |
| Primary Frequency Range | 4125.0 MHz |
| Gain | 9 dB |
| VSWR | 1.6 :1 |
Dual slant ±45°