Fairview Microwave Inc. RF Antennas FM51OM1002

Description
ANTENNA TYPE N JACK 2.4 MHZ-5.85
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 2.4 MHZ-5.85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1002-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 2.4 MHZ-5.85

ANTENNA TYPE N JACK 2.4 MHZ-5.85

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1002-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, WiMax™, WLAN
Primary Frequency Range 4125.0 MHz
Gain 6 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-GS2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers