Fairview Microwave Inc. RF Antennas FM51MP1003

Description
ANTENNA NMO MOUNT144 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO MOUNT144 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51MP1003-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO MOUNT144 MHZ-174 MHZ

ANTENNA NMO MOUNT144 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51MP1003-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.0 MHz
Gain 2 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers