Fairview Microwave Inc. RF Antennas FM51MP1002

Description
ANTENNA NMO MOUNT132 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO MOUNT132 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51MP1002-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO MOUNT132 MHZ-174 MHZ

ANTENNA NMO MOUNT132 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51MP1002-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 153.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers