Fairview Microwave Inc. RF Antennas FM51FP1005-2

Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51FP1005-2-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 902 MHZ-928 MHZ

ANTENNA SMA PLUG 902 MHZ-928 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51FP1005-2-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, RFID
Primary Frequency Range 915.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (25*18) - ET-L1L2PA-5L10C25x18-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1227.6 to 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers