Fairview Microwave Inc. RF Antennas FM51246

Description
ANTENNA 4.3-10 JACK 698 MHZ-4 GH
Request a Quote Datasheet
Description
ANTENNA 4.3-10 JACK 698 MHZ-4 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51246-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51246-ND
RF Antennas 5328-FM51246-ND
ANTENNA 4.3-10 JACK 698 MHZ-4 GH

ANTENNA 4.3-10 JACK 698 MHZ-4 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51246-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 2349.0 MHz
Gain 6.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers