ANTENNA 4.3-10 JACK 698 MHZ-4.2
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51227-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M |
| Primary Frequency Range | 752.0 to 3750.0 MHz |
| Gain | 1.5 to 6 dB |
| VSWR | 2 :1 |
Vertical