Fairview Microwave Inc. RF Antennas FM51085

Description
ANTENNA SMA PLUG 3.4 MHZ-3.8 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 3.4 MHZ-3.8 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51085-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51085-ND
RF Antennas 5328-FM51085-ND
ANTENNA SMA PLUG 3.4 MHZ-3.8 GHZ

ANTENNA SMA PLUG 3.4 MHZ-3.8 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51085-ND
Product Name RF Antennas
Applications Modem or Wireless Network; CBRS
Primary Frequency Range 3600.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Magnetic Antenna For Car With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPGLM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers