Fairview Microwave Inc. RF Antennas FM51084

Description
ANTENNA SMA PLUG 3.3 MHZ-3.8 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 3.3 MHZ-3.8 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51084-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51084-ND
RF Antennas 5328-FM51084-ND
ANTENNA SMA PLUG 3.3 MHZ-3.8 GHZ

ANTENNA SMA PLUG 3.3 MHZ-3.8 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51084-ND
Product Name RF Antennas
Applications Modem or Wireless Network; CBRS
Primary Frequency Range 3550.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG11-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers