Fairview Microwave Inc. RF Antennas FM51077

Description
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51077-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51077-ND
RF Antennas 5328-FM51077-ND
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ

ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51077-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 2.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 14dBI PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-5G14PC-5L10CP52-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers