Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
FAIRVIEW MICROWAVE INC.
FM40VNA007-36 -- COAXIAL CABLES (RF)
Fairview Microwave Inc.
Coaxial Cables (RF)
FM40VNA007-36
Description
"COAX CBL 2.92MM TO 2.92MM 36"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"COAX CBL 2.92MM TO 2.92MM 36"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6388-FM40VNA007-36-ND
Coaxial Cables (RF)
6388-FM40VNA007-36-ND
"COAX CBL 2.92MM TO 2.92MM 36"""
"COAX CBL 2.92MM TO 2.92MM 36"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
6388-FM40VNA007-36-ND
Product Name
Coaxial Cables (RF)
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 3 Pogo Pin Connector Magnetic
View Details
TE Connectivity
RF Cable Assemblies
1082629-1
Specs
Application
RF
Cable Shielding
Copper Wire
Cable Length
0.1969 ft (0.6000 dm)
View Details
Mini-Circuits
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m)
CBL-3FT-SFSM+
Specs
Cable Length
3 ft (9.14 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
2
suppliers
Interpower
Green/Yellow PVC Single Wire
56010100
View Details