Fairview Microwave Inc. RF Directional Coupler FM2CP1127-10

Description
COUPLER 1-67 GHZ 20 W 1.85MM
Request a Quote Datasheet
Description
COUPLER 1-67 GHZ 20 W 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FM2CP1127-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FM2CP1127-10-ND
RF Directional Coupler 5328-FM2CP1127-10-ND
COUPLER 1-67 GHZ 20 W 1.85MM

COUPLER 1-67 GHZ 20 W 1.85MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FM2CP1127-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
RF Directional Coupler - 3157-LRDC-20-2+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads
Frequency Range 300.00 to 1100.00 MHz
View Details