Fairview Microwave Inc. RF Directional Coupler FM2CP1126-6

Description
COUPLER 18-40 GHZ 30 W 2.92MM
Request a Quote Datasheet
Description
COUPLER 18-40 GHZ 30 W 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FM2CP1126-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FM2CP1126-6-ND
RF Directional Coupler 5328-FM2CP1126-6-ND
COUPLER 18-40 GHZ 30 W 2.92MM

COUPLER 18-40 GHZ 30 W 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FM2CP1126-6-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
RF Terminators - 2441520-1 - TE Connectivity
Specs
Impedance 75 ohms
View Details
Directional Couplers - WMC-0.3-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details