Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
FAIRVIEW MICROWAVE INC.
FM2CP1120-10 -- RF DIRECTIONAL COUPLER
Fairview Microwave Inc.
RF Directional Coupler
FM2CP1120-10
Description
COUPLER 6-26.5 GHZ 30 W SMA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
COUPLER 6-26.5 GHZ 30 W SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FM2CP1120-10-ND
RF Directional Coupler
5328-FM2CP1120-10-ND
COUPLER 6-26.5 GHZ 30 W SMA
COUPLER 6-26.5 GHZ 30 W SMA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Couplers
Product Number
5328-FM2CP1120-10-ND
Product Name
RF Directional Coupler
RF Coupler Type
Uni-Directional
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
20.2 dB SMT Bi-Directional Coupler, 1 - 800 MHz, 50Ω
ADCB-20-82+
Specs
RF Coupler Type
Bi-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
4
suppliers
Knowles Precision Devices
RF Directional Coupler
FPC06151-T
Specs
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
12000.00 to 18000.00 MHz
View Details
Micross Components, Inc.
Micro In-Line Couplers
BC0080
View Details
KRYTAR, Inc.
Directional Couplers 106040020K
106040020K
Specs
RF Coupler Type
Uni-Directional
Frequency Range
6000.00 to 40000.00 MHz
Power
20.00 watts
View Details