Fairview Microwave Inc. RF Amplifiers FM15B5006

Description
BI DIR AMP SMA 5.125GHZ-5.875GHZ
Request a Quote Datasheet
Description
BI DIR AMP SMA 5.125GHZ-5.875GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FM15B5006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FM15B5006-ND
RF Amplifiers 5328-FM15B5006-ND
BI DIR AMP SMA 5.125GHZ-5.875GHZ

BI DIR AMP SMA 5.125GHZ-5.875GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FM15B5006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5125 to 5875 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - AWL2911P8 - 862700-AWL2911P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details