Fairview Microwave Inc. RF Amplifiers FM15B5005

Description
BI DIR AMP SMA 4.4GHZ-5.1GHZ
Request a Quote Datasheet
Description
BI DIR AMP SMA 4.4GHZ-5.1GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FM15B5005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FM15B5005-ND
RF Amplifiers 5328-FM15B5005-ND
BI DIR AMP SMA 4.4GHZ-5.1GHZ

BI DIR AMP SMA 4.4GHZ-5.1GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FM15B5005-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4400 to 5100 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details