Fairview Microwave Inc. RF Amplifiers FM15B5003

Description
BI DIR AMP SMA 30MHZ-2.7GHZ
Request a Quote Datasheet
Description
BI DIR AMP SMA 30MHZ-2.7GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FM15B5003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FM15B5003-ND
RF Amplifiers 5328-FM15B5003-ND
BI DIR AMP SMA 30MHZ-2.7GHZ

BI DIR AMP SMA 30MHZ-2.7GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FM15B5003-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 2700 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module - AWT6283R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details