Fairview Microwave Inc. RF Circulators and Isolators FM-W22IR001

Description
WG ISOLATOR WR-22 32.9-40 GHZ 15
Request a Quote Datasheet
Description
WG ISOLATOR WR-22 32.9-40 GHZ 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W22IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W22IR001-ND
RF Circulators and Isolators 5328-FM-W22IR001-ND
WG ISOLATOR WR-22 32.9-40 GHZ 15

WG ISOLATOR WR-22 32.9-40 GHZ 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W22IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 960 to 1215MHz - UIYBCI3232A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details