Fairview Microwave Inc. RF Circulators and Isolators FM-W10CR001

Description
WG CIRCULATOR WR-10 82.2-84.2 GH
Request a Quote Datasheet
Description
WG CIRCULATOR WR-10 82.2-84.2 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W10CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W10CR001-ND
RF Circulators and Isolators 5328-FM-W10CR001-ND
WG CIRCULATOR WR-10 82.2-84.2 GH

WG CIRCULATOR WR-10 82.2-84.2 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W10CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz – - UIYBDC10149B - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details