Bulgin Limited LED Indication DX1092/RD

Description
LED INDICATOR
Request a Quote Datasheet
Description
LED INDICATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
DX1092/RD
LED Indication DX1092/RD
LED INDICATOR

LED INDICATOR

Buy Now
Panel Indicators, Pilot Lights - DX1092/RD - DX1092/RD - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - DX1092/RD
DX1092/RD
Panel Indicators, Pilot Lights - DX1092/RD DX1092/RD
Manufacturer: Bulgin Win Source Part Number: 847264-DX1092/RD Features: Panel Indicator Package: Bulk Family Name: DX1092 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 2266-DX1092/RD, 708-1889, DX1092/RD-ND

Manufacturer: Bulgin
Win Source Part Number: 847264-DX1092/RD
Features: Panel Indicator
Package: Bulk
Family Name: DX1092
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 2266-DX1092/RD, 708-1889, DX1092/RD-ND

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DX1092/RD DX1092/RD
Product Name LED Indication Panel Indicators, Pilot Lights - DX1092/RD
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106486 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 15.7 mm (0.6181 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details