Bulgin Limited LED Indication DX1091/RD

Description
LED INDICATOR
Request a Quote Datasheet
Description
LED INDICATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
DX1091/RD
LED Indication DX1091/RD
LED INDICATOR

LED INDICATOR

Buy Now
Optoelectronics - Panel Indicators, Pilot Lights - DX1091/RD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
DX1091/RD
Optoelectronics - Panel Indicators, Pilot Lights DX1091/RD
Win Source Part Number: 1340638-DX1091/RD Category: Optoelectronics - Panel Indicators, Pilot Lights Series: DX1091 Type: LED Termination Style: PC Pin Package: Bulk Ingress Protection: IP66 Voltage: 2V Standard Package: 100 Ratings: Vf (Typ) , If (Max) Panel Cutout Dimensions: 0.315" (8.00mm) Millicandela Rating: 25mcd Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Bulgin Base Product Number: DX1091

Win Source Part Number: 1340638-DX1091/RD
Category: Optoelectronics - Panel Indicators, Pilot Lights
Series: DX1091
Type: LED
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP66
Voltage: 2V
Standard Package: 100
Ratings: Vf (Typ) , If (Max)
Panel Cutout Dimensions: 0.315" (8.00mm)
Millicandela Rating: 25mcd
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Bulgin
Base Product Number: DX1091

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DX1091/RD DX1091/RD
Product Name LED Indication Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 140-LR120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers