Bulgin Limited LED Indication DX0505/RD/24

Description
VANDAL RESISTANT LED INDICATOR
Request a Quote Datasheet
Description
VANDAL RESISTANT LED INDICATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
DX0505/RD/24
LED Indication DX0505/RD/24
VANDAL RESISTANT LED INDICATOR

VANDAL RESISTANT LED INDICATOR

Buy Now
Optoelectronics - Panel Indicators, Pilot Lights - DX0505/RD/24 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
DX0505/RD/24
Optoelectronics - Panel Indicators, Pilot Lights DX0505/RD/24
Win Source Part Number: 1125208-DX0505/RD/24 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: DX0505 Type: LED Termination Style: Solder Lug Package: Bulk Ingress Protection: IP67 Voltage: 24V Standard Package: 50 Ratings: DC Panel Cutout Dimensions: 0.48" (12.10mm) Millicandela Rating: 2000mcd Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): DX0505-RD-24; DX0505/RD/24.; DX0505RD24; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Bulgin Other Names: 2266-DX0505/RD/24,70 8-1883,DX0505/RD/24- ND Base Product Number: DX0505

Win Source Part Number: 1125208-DX0505/RD/24
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: DX0505
Type: LED
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP67
Voltage: 24V
Standard Package: 50
Ratings: DC
Panel Cutout Dimensions: 0.48" (12.10mm)
Millicandela Rating: 2000mcd
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Alternative Parts (Cross-Reference): DX0505-RD-24; DX0505/RD/24.; DX0505RD24;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Bulgin
Other Names: 2266-DX0505/RD/24,708-1883,DX0505/RD/24-ND
Base Product Number: DX0505

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DX0505/RD/24 DX0505/RD/24
Product Name LED Indication Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details