Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
CTL3VGAMF-10BR -- D-SUB CABLES
L-com, Inc.
D-Sub Cables
CTL3VGAMF-10BR
Description
CA SVGA HD15M/F 45DEG 10' BLK
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CA SVGA HD15M/F 45DEG 10' BLK
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
D-Sub Cables
5073-CTL3VGAMF-10BR-ND
D-Sub Cables
5073-CTL3VGAMF-10BR-ND
CA SVGA HD15M/F 45DEG 10' BLK
CA SVGA HD15M/F 45DEG 10' BLK
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
5073-CTL3VGAMF-10BR-ND
Product Name
D-Sub Cables
Cable Length
10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 2 pin Straight Pogo Pin Magnetic
View Details
TE Connectivity
081395-000
View Details
Mini-Circuits
Phase-Stable Flex Cable, DC-18 GHz, 1.0 ft. (0.3m)
CBN-1FT-TMTM+
Specs
Application
Instrumentation and Control
Cable Type
Coaxial
Connector Type
TNC-Male
View Details
Interpower
Yellow/Green PVC Single Wire
55010180
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details