PREM. USB CBL Type AMini B 5 P 1m
CABLE USB-A/MINI-B 5POS 1MTR
CABLE, USB-A/MINI-B 5POS 1MTR USB CABLING
COMPUTER CABLE, USB, 1M, BLACK; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:MINI USB TYPE B PLUG; CABLE LENGTH - METRIC:1M; CABLE LENGTH - IMPERIAL:3.3FT; USB STANDARD:USB 2.0; JACKET COLOR:BLACK; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CABLE USB-A/MINI-B 5POS 1MTR
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 297855 | 5073-CSMUAMB5-1M-ND | CSMUAMB5-1M | 32436555 | CSMUAMB5-1M |
| Product Name | USB Cables | USB Cables | CABLE, USB-A/MINI-B 5POS 1MTR USB CABLING | Electrical Cable/Wire | USB Cables |
| Application | Computer | Computer |