L-com, Inc. USB Cables CSMUAB-5M

Description
CABLE USB TYPE A/B 5MTR
Request a Quote Datasheet
Description
CABLE USB TYPE A/B 5MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CSMUAB-5M-ND - DigiKey
Thief River Falls, MN, United States
CABLE USB TYPE A/B 5MTR

CABLE USB TYPE A/B 5MTR

Buy Now Datasheet
Cable for Computer Nework Etc… - 6222581 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
6222581
Cable for Computer Nework Etc… 6222581
COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, USB, 5M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:5M; CABLE LENGTH - IMPERIAL:16.4FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CSMUAB-5M-ND 6222581
Product Name USB Cables Cable for Computer Nework Etc…
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 2202502-2 - TE Connectivity
Specs
Product Type Mini-SAS HD Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
View Details
6 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details