L-com, Inc. USB Cables CSMUAB-1M

Description
CABLE USB TYPE A/B 1MTR
Request a Quote Datasheet
Description
CABLE USB TYPE A/B 1MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CSMUAB-1M-ND - DigiKey
Thief River Falls, MN, United States
CABLE USB TYPE A/B 1MTR

CABLE USB TYPE A/B 1MTR

Buy Now Datasheet
USB Cables - 297851 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297851
USB Cables 297851
Premium USB Cable Type A - B Cable, 1.0m

Premium USB Cable Type A - B Cable, 1.0m

Supplier's Site
Cable for Computer Nework Etc… - 6211600 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
6211600
Cable for Computer Nework Etc… 6211600
USB CABLE, USB A MALE-USB B MALE, 1M, GRAY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:1M; CABLE LENGTH - IMPERIAL:3.3FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

USB CABLE, USB A MALE-USB B MALE, 1M, GRAY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:1M; CABLE LENGTH - IMPERIAL:3.3FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5073-CSMUAB-1M-ND 297851 6211600
Product Name USB Cables USB Cables Cable for Computer Nework Etc…
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details