L-com, Inc. USB Cables CSMUAB-05M

Description
Premium USB Cable Type A - B Cable, 0.5m
Request a Quote Datasheet
Description
Premium USB Cable Type A - B Cable, 0.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 287376 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
287376
USB Cables 287376
Premium USB Cable Type A - B Cable, 0.5m

Premium USB Cable Type A - B Cable, 0.5m

Supplier's Site
USB Cables - 5073-CSMUAB-05M-ND - DigiKey
Thief River Falls, MN, United States
CABLE USB TYPE A/B 0.5MTR

CABLE USB TYPE A/B 0.5MTR

Buy Now Datasheet
Cable for Computer Nework Etc… - 6223362 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
6223362
Cable for Computer Nework Etc… 6223362
COMPUTER CABLE, USB, 0.5M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:508MM; CABLE LENGTH - IMPERIAL:20; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, USB, 0.5M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE B PLUG; CABLE LENGTH - METRIC:508MM; CABLE LENGTH - IMPERIAL:20; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 287376 5073-CSMUAB-05M-ND 6223362
Product Name USB Cables USB Cables Cable for Computer Nework Etc…
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details