L-com, Inc. USB Cables CSMUAA-2M

Description
CABLE USB TYPE A/A 2MTR
Request a Quote Datasheet
Description
CABLE USB TYPE A/A 2MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CSMUAA-2M-ND - DigiKey
Thief River Falls, MN, United States
CABLE USB TYPE A/A 2MTR

CABLE USB TYPE A/A 2MTR

Buy Now Datasheet
QD Cable/Cord Set - 32436523 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
32436523
QD Cable/Cord Set 32436523
COMPUTER CABLE, USB, 2M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE A PLUG; CABLE LENGTH - METRIC:2M; CABLE LENGTH - IMPERIAL:6.5FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, USB, 2M, GREY; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE A PLUG; CABLE LENGTH - METRIC:2M; CABLE LENGTH - IMPERIAL:6.5FT; USB STANDARD:USB 2.0; JACKET COLOR:GREY; ELECTRONIC MARKING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CSMUAA-2M-ND 32436523
Product Name USB Cables QD Cable/Cord Set
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB Cable Assemblies - 1487588-1 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details