L-com, Inc. D-Sub Cables CSMNRA9-4MM-25

Description
CA DB9M/M STR-RA EXIT 4 25F
Request a Quote Datasheet
Description
CA DB9M/M STR-RA EXIT 4 25F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 5073-CSMNRA9-4MM-25-ND - DigiKey
Thief River Falls, MN, United States
CA DB9M/M STR-RA EXIT 4 25F

CA DB9M/M STR-RA EXIT 4 25F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CSMNRA9-4MM-25-ND
Product Name D-Sub Cables
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details