L-com, Inc. D-Sub Cables CSMNRA15-2MM-15

Description
CABLE ASSY DB15 15POS SHLD
Request a Quote Datasheet
Description
CABLE ASSY DB15 15POS SHLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 5073-CSMNRA15-2MM-15-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB15 15POS SHLD

CABLE ASSY DB15 15POS SHLD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CSMNRA15-2MM-15-ND
Product Name D-Sub Cables
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details