L-com, Inc. D-Sub Cables CSMNRA15-1MM-1

Description
CABLE ASSY DB15 15POS SHLD 1.00'
Request a Quote Datasheet
Description
CABLE ASSY DB15 15POS SHLD 1.00'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 5073-CSMNRA15-1MM-1-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB15 15POS SHLD 1.00'

CABLE ASSY DB15 15POS SHLD 1.00'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CSMNRA15-1MM-1-ND
Product Name D-Sub Cables
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details