L-com, Inc. D-Sub Cables CSMNB9MF-2.5

Description
CABLE ASSY DB9 9POS SHLD 2.50'
Request a Quote Datasheet
Description
CABLE ASSY DB9 9POS SHLD 2.50'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 5073-CSMNB9MF-2.5-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB9 9POS SHLD 2.50'

CABLE ASSY DB9 9POS SHLD 2.50'

Buy Now Datasheet
Serial Cables - 671867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
671867
Serial Cables 671867
L-Com CSMNB9MF-2.5 Serial Cable

L-Com CSMNB9MF-2.5 Serial Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CSMNB9MF-2.5-ND 671867
Product Name D-Sub Cables Serial Cables
Cable Length 2.5 ft (7.62 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details