CABLE ASSY DB15 15POS SHLD
COMPUTER CABLE, SERIAL, 10FT, BLACK; CONNECTOR TYPE A:D SUB 15 POSITION PLUG; CONNECTOR TYPE B:D SUB 15 POSITION PLUG; CABLE LENGTH - IMPERIAL:10FT; CABLE LENGTH - METRIC:3M; JACKET COLOR:BLACK; PRODUCT RANGE:-; CABLE LENGTH:10FT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5073-CSMNB15MM-10-ND | 32436483 |
| Product Name | D-Sub Cables | Electrical Cable/Wire |
| Cable Length | 10 ft (30.48 dm) |