CABLE ASSY DB9 9POS SHLD 50.00'
COMPUTER CABLE, SERIAL, 15.24M, GRAY; CONNECTOR TYPE A:D SUB 9 POSITION PLUG; CONNECTOR TYPE B:D SUB 9 POSITION RECEPTACLE; CABLE LENGTH - IMPERIAL:50FT; CABLE LENGTH - METRIC:15M; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5073-CSM9MF-50-ND | 32436439 |
| Product Name | D-Sub Cables | Electrical Cable/Wire |
| Cable Length | 50 ft (152 dm) |