CABLE ASSY DB9 9POS SHLD 2.50'
COMPUTER CABLE, DB9 M TO F, 0.76M, GREY; CONNECTOR TYPE A:D SUB 9 POSITION PLUG; CONNECTOR TYPE B:D SUB 9 POSITION RECEPTACLE; CABLE LENGTH - IMPERIAL:2.5FT; CABLE LENGTH - METRIC:760MM; JACKET COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5073-CS2N9MF-2.5-ND | 105291654 |
| Product Name | D-Sub Cables | Electrical Cable/Wire |
| Cable Length | 2.5 ft (7.62 dm) |