L-com, Inc. Electrical Cable/Wire CPF100

Description
CONT DSUB FEM FLASH 100/RL. FREE 2 YEAR RADWELL WARRANTY
Description
CONT DSUB FEM FLASH 100/RL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 48701671 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
48701671
Electrical Cable/Wire 48701671
CONT DSUB FEM FLASH 100/RL. FREE 2 YEAR RADWELL WARRANTY

CONT DSUB FEM FLASH 100/RL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 48701671
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details