L-com, Inc. D-Shaped, Centronics Cables CLCA01HF-3M

Description
CBL ASSY CENTRON 26POS M-M 3M
Request a Quote Datasheet
Description
CBL ASSY CENTRON 26POS M-M 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped, Centronics Cables - 5073-CLCA01HF-3M-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
5073-CLCA01HF-3M-ND
D-Shaped, Centronics Cables 5073-CLCA01HF-3M-ND
CBL ASSY CENTRON 26POS M-M 3M

CBL ASSY CENTRON 26POS M-M 3M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CLCA01HF-3M-ND
Product Name D-Shaped, Centronics Cables
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details