L-com, Inc. D-Sub Cables CHD44MM-15

Description
CABLE HD44M/M MOLDED 15'
Request a Quote Datasheet
Description
CABLE HD44M/M MOLDED 15'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 5073-CHD44MM-15-ND - DigiKey
Thief River Falls, MN, United States
CABLE HD44M/M MOLDED 15'

CABLE HD44M/M MOLDED 15'

Buy Now Datasheet
Cable for Computer Nework Etc… - 32896002 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
32896002
Cable for Computer Nework Etc… 32896002
CABLE HD44M/M MOLDED 15'. FREE 2 YEAR RADWELL WARRANTY

CABLE HD44M/M MOLDED 15'. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CHD44MM-15-ND 32896002
Product Name D-Sub Cables Cable for Computer Nework Etc…
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details