L-com, Inc. Coaxial Cables (RF) CC-NMNMH025

Description
CA400UF NM - NM FT: 025
Request a Quote Datasheet
Description
CA400UF NM - NM FT: 025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-CC-NMNMH025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-CC-NMNMH025-ND
Coaxial Cables (RF) 5073-CC-NMNMH025-ND
CA400UF NM - NM FT: 025

CA400UF NM - NM FT: 025

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CC-NMNMH025-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details