L-com, Inc. USB Cables CAUABHFX-5M

Description
High Flex USB Cable Type A - B, 5.0m
Request a Quote Datasheet
Description
High Flex USB Cable Type A - B, 5.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 297168 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297168
USB Cables 297168
High Flex USB Cable Type A - B, 5.0m

High Flex USB Cable Type A - B, 5.0m

Supplier's Site
USB Cables - 5073-CAUABHFX-5M-ND - DigiKey
Thief River Falls, MN, United States
CAUSB A/B HI-FLEX 5M

CAUSB A/B HI-FLEX 5M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 297168 5073-CAUABHFX-5M-ND
Product Name USB Cables USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details