L-com, Inc. USB Cables CAU3ZAMICB-1M

Description
CBL USB 3.0 A/MIC B LSZH 1.0M
Request a Quote Datasheet
Description
CBL USB 3.0 A/MIC B LSZH 1.0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CAU3ZAMICB-1M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB 3.0 A/MIC B LSZH 1.0M

CBL USB 3.0 A/MIC B LSZH 1.0M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CAU3ZAMICB-1M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers